EN
  • EN
  • DE

LQW04AN24NH00D0X

Part No LQW04AN24NH00D0X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070849-LQW04AN24NH00D0X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW04AN24NH00D0X CAD Model

Description

The LQW04AN24NH00D0X is a wire-wound inductor manufactured by Murata Electronics North America, engineered for high-reliability and exceptional performance in high-frequency applications. The wire-wound construction provides a high Q factor, resulting in lower losses and enhanced circuit efficiency, making it suitable for demanding electronic circuits.

Applications

  • Mobile Communication Devices: Used extensively in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN (WLAN): Integrated into Wi-Fi modules, routers, and access points for optimized signal transmission.
  • Bluetooth Devices: Commonly found in Bluetooth headsets, speakers, and other Bluetooth-enabled accessories.
  • RF Modules: Utilized in radio frequency circuits and systems, contributing to efficient signal processing.
  • General High-Frequency Circuits: Well-suited for various high-frequency applications that require precise impedance matching and effective filtering.

Features

  • Wire-Wound Construction: Offers a high Q value, minimizing signal loss and improving overall efficiency.
  • Compact Size: Features a small 0402 case size (1.0mm x 0.6mm), allowing for space-saving designs.
  • Tight Inductance Tolerance: Provides precise inductance values, ensuring consistent circuit behavior.
  • Excellent Self-Resonant Frequency (SRF): Ensures stable and reliable operation at high frequencies.
  • RoHS Compliance: Meets environmental standards, ensuring safe and environmentally friendly usage.

Benefits

  • Enhanced Circuit Performance: High Q value and low DC resistance contribute to improved signal integrity and reduced energy loss.
  • Miniaturization: Small size enables more compact and efficient circuit board layouts.
  • Reliable Operation: Robust construction guarantees consistent performance, even in demanding conditions.
  • Simplified Design Process: Precise inductance values and high SRF streamline circuit design and optimization.
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.

Additional Details

The LQW04AN24NH00D0X inductor has an inductance value of 24 nH. It is designed specifically for high-frequency applications, offering a high Q value for superior performance. The typical operating temperature range extends from -55°C to +125°C. This component is commonly used in impedance matching circuits to ensure efficient power transfer between components. The self-resonant frequency (SRF) is a key parameter, guaranteeing stable operation within the specified frequency range. This inductor is engineered to meet the rigorous demands of modern wireless communication technologies.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0382
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0222
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess