EN
  • EN
  • DE

LQW04AN23NH00D1X

Part No LQW04AN23NH00D1X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070848-LQW04AN23NH00D1X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW04AN23NH00D1X CAD Model

Description

The LQW04AN23NH00D1X is a wire-wound inductor produced by Murata Electronics North America. These inductors are meticulously designed to provide high reliability and superior performance in high-frequency applications. The wire-wound construction ensures a high Q factor, leading to reduced losses and enhanced circuit efficiency, making them ideal for demanding electronic circuits.

Applications

  • Mobile Communication Devices: Utilized in smartphones, tablets, and other wireless communication devices for signal processing and filtering.
  • Wireless LAN (WLAN): Incorporated into Wi-Fi modules, routers, and access points to optimize signal transmission and reception.
  • Bluetooth Devices: Integrated into Bluetooth headsets, speakers, and various Bluetooth-enabled accessories.
  • RF Modules: Employed in radio frequency circuits and systems, contributing to efficient signal handling.
  • General High-Frequency Circuits: Well-suited for diverse high-frequency applications requiring precise impedance matching and effective filtering.

Features

  • Wire-Wound Construction: Provides a high Q value, minimizing signal loss and enhancing overall efficiency.
  • Compact Size: Features an 0402 case size (1.0mm x 0.6mm), enabling space-saving designs.
  • Tight Inductance Tolerance: Delivers precise inductance values for consistent circuit performance.
  • Excellent Self-Resonant Frequency (SRF): Ensures stable and reliable operation at high frequencies.
  • RoHS Compliance: Meets stringent environmental standards, ensuring safe and eco-friendly operation.

Benefits

  • Enhanced Circuit Performance: High Q value and low DC resistance improve signal integrity and reduce energy dissipation.
  • Miniaturization: Small footprint allows for more compact and efficient circuit board layouts.
  • Reliable Operation: Robust design ensures consistent performance in challenging environments.
  • Simplified Design Process: Precise inductance values and high SRF simplify circuit design and optimization.
  • Environmentally Responsible: RoHS compliance assures minimal environmental impact.

Additional Details

The LQW04AN23NH00D1X inductor has an inductance value of 23 nH. It's specifically designed for high-frequency applications, delivering a high Q value for optimal signal management. The operating temperature range typically spans from -55°C to +125°C. This component is often used in impedance matching networks to ensure efficient power transfer between different circuit components. The self-resonant frequency (SRF) is a crucial parameter, ensuring stable operation within the designated frequency range. This inductor is engineered to meet the rigorous demands of modern wireless communication technologies.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0643
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0772
KEC
Lowest to $0.0658

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess