The LQP18MN12NG00D is a Murata Electronics high-frequency inductor designed for impedance matching and filtering applications. It is characterized by its small size, high Q value, and excellent temperature stability, making it suitable for use in mobile communication devices and other high-frequency circuits where space is limited and consistent performance is critical.
Applications
- Mobile phones
- Wireless communication modules
- Bluetooth devices
- GPS receivers
- RF filters
Features
- Small Size: Enables high-density mounting on PCBs and miniaturization of electronic devices.
- High Q Value: Minimizes signal loss and improves circuit efficiency.
- Excellent Temperature Stability: Ensures consistent performance over a wide temperature range.
- High SRF (Self-Resonant Frequency): Suitable for high-frequency applications.
- RoHS Compliant: Complies with environmental regulations.
Benefits
- Improved Signal Integrity: High Q value reduces signal distortion.
- Stable Performance: Excellent temperature stability ensures consistent circuit behavior even under varying temperature conditions.
- Reduced Power Consumption: Low DC resistance (DCR) minimizes power dissipation in the circuit.
- Miniaturization: Small size enables smaller and more efficient designs.
- Reliable Operation: Designed for reliable operation in demanding environments.
Additional Details
The LQP18MN12NG00D inductor features an inductance value of 12 nH. It operates within a temperature range of -55°C to +125°C. Common applications include impedance matching, filtering, and RF tuning in mobile devices and communication modules. The small footprint is designed for high-density PCB layouts, making it suitable for space-constrained designs.