EN
  • EN
  • DE

LQP03TN7N5H00D

Part No LQP03TN7N5H00D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828302-LQP03TN7N5H00D
Ultra Librarian 3D Model Ultra Librarian LQP03TN7N5H00D CAD Model

Description

The LQP03TN7N5H00D is a Murata Electronics high-frequency chip inductor designed for impedance matching and filtering in compact electronic devices. It is characterized by its small size, high Q value, and tight tolerance, making it suitable for use in a variety of mobile communication devices and other high-frequency applications where space is limited and optimal performance is required.

Applications

  • Mobile phones
  • Wireless communication modules
  • Bluetooth devices
  • GPS receivers
  • RF filters

Features

  • Small Size: Allows for high-density mounting on PCBs and miniaturization of electronic devices.
  • High Q Value: Minimizes signal loss and improves overall circuit efficiency.
  • Tight Tolerance: Ensures consistent and predictable performance across devices.
  • High SRF (Self-Resonant Frequency): Facilitates usage in high-frequency applications without significant performance degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Integrity: High Q value minimizes signal distortion.
  • Stable Performance: Tight tolerance ensures consistent circuit behavior.
  • Reduced Power Consumption: Low DC resistance (DCR) helps minimize power dissipation within the circuit.
  • Miniaturization: Small size enables smaller and more efficient product designs.
  • Reliable Operation: Designed for reliable and consistent performance under various operating conditions.

Additional Details

The LQP03TN7N5H00D has an inductance value of 7.5 nH. It is designed to operate within a temperature range of -55°C to +125°C. It's typically used in impedance matching, filtering, and RF tuning circuits in mobile devices and other wireless communication equipment. The small footprint enables high-density mounting, making it ideal for space-constrained applications.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess