EN
  • EN
  • DE

LQP03TN3N6B04D

Part No LQP03TN3N6B04D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828301-LQP03TN3N6B04D
Ultra Librarian 3D Model Ultra Librarian LQP03TN3N6B04D CAD Model

Description

The LQP03TN3N6B04D is a Murata Electronics high-frequency chip inductor designed for impedance matching and filtering in compact electronic devices. Its key characteristics include its small size, high Q value, and tight tolerance, which make it well-suited for use in mobile communication devices and other high-frequency applications where space is limited and high performance is essential.

Applications

  • Mobile phones
  • Wireless communication modules
  • Bluetooth devices
  • GPS receivers
  • RF filters

Features

  • Small Size: Designed for compact electronic devices and high-density PCB layouts.
  • High Q Value: Minimizes signal loss and improves circuit efficiency.
  • Tight Tolerance: Ensures consistent performance across different devices.
  • High SRF (Self-Resonant Frequency): Suitable for high-frequency applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Signal Integrity: High Q value ensures cleaner signals and reduces distortion.
  • Stable Performance: Tight tolerance contributes to consistent and predictable circuit behavior.
  • Reduced Power Consumption: Low DC resistance (DCR) minimizes power dissipation in the circuit.
  • Miniaturization: Small size enables smaller and more efficient designs.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

The LQP03TN3N6B04D features an inductance value of 3.6 nH. Its operating temperature range is typically from -55°C to +125°C. It's primarily used in impedance matching networks and filtering circuits within RF modules and mobile communication devices. The inductor's small footprint enables high-density mounting on PCBs, making it suitable for space-constrained applications.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess