EN
  • EN
  • DE

LQN6C4R7M04M00-01

Part No LQN6C4R7M04M00-01
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Description Inductor SMT 4.7UH 20% 2220 350/TR PICK#127791
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009719-LQN6C4R7M04M00-01
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQN6C4R7M04M00-01 CAD Model

Description

The LQN6C4R7M04M00-01 is a high-frequency inductor manufactured by Murata Electronics North America. It is designed for use in various RF and microwave applications, providing inductance for filtering, impedance matching, and resonant circuits. The inductor is constructed with precision and utilizes advanced materials to ensure high performance and reliability at high frequencies.

Applications:

  • RF filters
  • Impedance matching networks
  • RF amplifiers
  • Wireless communication circuits
  • Mobile phones
  • Bluetooth devices
  • GPS modules

Features:

  • Inductance: 0.47 µH
  • Tolerance: ±20%
  • Self-Resonant Frequency (SRF): High SRF for better high frequency performance
  • High Q factor
  • Small size for compact designs
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits:

  • Effective filtering of unwanted frequencies
  • Optimized impedance matching for improved signal transfer
  • Stable performance in RF circuits
  • Reduced space requirements in compact devices
  • Easy integration into automated assembly processes
  • Compliance with environmental regulations

Additional Details:

The LQN6C4R7M04M00-01 inductor is specifically designed for high-frequency applications where performance and size are critical. The high Q factor minimizes losses within the inductor, contributing to efficient circuit operation. Its surface mount design facilitates automated assembly and reduces manufacturing costs. Refer to the Murata datasheet for detailed specifications, including DC resistance (DCR), rated current, and temperature characteristics. The inductor's small size makes it suitable for use in portable and miniaturized electronic devices. The construction is designed to handle high frequency currents without significant degradation.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4444 $59.8884
26+ $4.4672 $116.1472
41+ $4.3276 $177.4316
56+ $4.1880 $234.5280
72+ $4.0484 $291.4848
96+ $3.6296 $348.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess