EN
  • EN
  • DE

LQN4N101K

Part No LQN4N101K
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004116-LQN4N101K
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQN4N101K CAD Model

Description

The LQN4N101K is a common mode choke coil manufactured by Murata Electronics North America. These chokes are designed to suppress common mode noise in differential signal lines. They are commonly used in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI).

Applications

  • USB lines: Used to suppress common mode noise in USB data lines, ensuring reliable data transmission.
  • HDMI lines: Employed in HDMI interfaces to reduce EMI and maintain signal quality.
  • LVDS lines: Utilized in LVDS (Low-Voltage Differential Signaling) applications for noise reduction in high-speed data transfer.
  • Ethernet lines: Found in Ethernet connections to minimize noise and improve network performance.
  • General signal lines: Applicable in any differential signal line where common mode noise suppression is required.

Features

  • High common mode impedance: Provides significant attenuation of common mode noise.
  • Low differential mode impedance: Ensures minimal impact on the desired differential signal.
  • Compact size: Allows for easy integration into small electronic devices.
  • High reliability: Designed for long-term performance and durability.
  • Wide operating temperature range: Suitable for various environmental conditions.

Benefits

  • Improved signal integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption to other electronic devices.
  • Enhanced system performance: Ensures optimal performance of electronic devices by reducing noise-related issues.
  • Compliance with EMI regulations: Helps meet regulatory requirements for electromagnetic compatibility.
  • Protection against noise-induced errors: Reduces the likelihood of errors caused by noise in data transmission.

Additional Details

The LQN4N101K features a ferrite core material and is designed for surface mount technology (SMT). It has a specific impedance value at a given frequency, which is a critical parameter for noise suppression effectiveness. The choke's dimensions and other electrical characteristics, such as DC resistance and rated current, are readily available in the manufacturer's datasheet.

These common mode chokes are essential components in modern electronic devices, ensuring reliable and high-quality signal transmission in various applications.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
ON Semiconductor
Lowest to $0.1379
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0405
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess