EN
  • EN
  • DE

LQM21PM2R2MC0D

Part No LQM21PM2R2MC0D
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964586-LQM21PM2R2MC0D
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQM21PM2R2MC0D CAD Model

Description

The LQM21PM2R2MC0D is a wire-wound inductor manufactured by Murata Electronics North America. This inductor is designed for use in power supply circuits and high-frequency applications, providing stable inductance and low DC resistance. Its compact size and robust construction make it a reliable choice for various electronic devices.

Applications:

  • DC-DC Converters: Used as a filtering inductor in DC-DC converters to reduce ripple and noise.
  • Power Amplifiers: Employed in power amplifiers for impedance matching and signal filtering.
  • Noise Filtering: Used for noise filtering in various electronic circuits to improve signal quality.
  • RF Circuits: Integrated into RF circuits for impedance matching and signal tuning.
  • Mobile Devices: Found in mobile devices such as smartphones and tablets for power management and signal processing.

Features:

  • Wire-Wound Construction: Provides stable inductance and low DC resistance.
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • High Self-Resonant Frequency: Offers a high self-resonant frequency for optimal performance at high frequencies.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy surface mounting on printed circuit boards (PCBs).

Benefits:

  • Improved Power Efficiency: Reduces power loss and improves efficiency in power supply circuits.
  • Stable Inductance: Provides stable inductance over a wide range of operating conditions.
  • Reduced Noise: Filters out unwanted noise and improves signal quality.
  • Easy Integration: Simplifies integration into existing designs due to its SMT design and compact size.
  • Reliable Performance: Offers reliable performance in demanding applications.

Additional Details:

  • Inductance: 2.2 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): [Specific value would be listed here if available]
  • Self-Resonant Frequency (SRF): [Specific value would be listed here if available]
  • Operating Temperature Range: -40°C to +85°C

The LQM21PM2R2MC0D inductor by Murata Electronics is a reliable and efficient component for various power supply and high-frequency applications. Its stable inductance, low DC resistance, and compact size make it a suitable choice for designers seeking optimal performance in demanding environments.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0382
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0405
Leshan Radio
Lowest to $0.0222

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess