The LQH4N561J04M00 is a Murata Electronics North America wire-wound inductor, part of the LQH4N series. This inductor is commonly used in power supply circuits and DC-DC converters due to its high current handling capabilities and compact design. Its robust construction and stable electrical characteristics make it suitable for various industrial and consumer electronics applications.
Applications
- DC-DC Converters
- Power Supply Circuits
- Filtering circuits
- Step-up/Step-down Converters
- Power Choke applications
Features
- High Current Capability: Designed to handle significant current levels, crucial for efficient power conversion.
- Compact Size: Enables space-saving designs in electronic devices.
- Wire-Wound Construction: Offers excellent electrical characteristics and reliability.
- Shielded Structure: Minimizes electromagnetic interference (EMI).
- RoHS Compliant: Complies with environmental regulations.
Benefits
- Improved Efficiency: Low DC resistance minimizes power losses, resulting in higher overall efficiency in power conversion applications.
- Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring cleaner and more reliable performance.
- Space Saving: The compact size allows for smaller and more densely packed electronic devices.
- Stable Performance: The wire-wound construction ensures stable inductance and reliable operation across a wide temperature range.
- Reliable Power Delivery: The inductor's high current handling capabilities ensures reliable power delivery to connected components.
Additional Details
The LQH4N561J04M00 features an inductance of 560 μH. Specific dimensions, tolerance, and rated current specifications can be found in the product datasheet provided by Murata. It is designed for reflow soldering and automated assembly processes, ensuring efficient integration into manufacturing lines. Its robust design contributes to its overall reliability and long lifespan in demanding applications.