EN
  • EN
  • DE

LQH4N151K04M

Part No LQH4N151K04M
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070788-LQH4N151K04M
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH4N151K04M CAD Model

Description

The LQH4N151K04M is a wire-wound inductor manufactured by Murata Electronics North America. This inductor is commonly used in power management circuits and high-frequency applications. It provides excellent electrical performance and reliability for diverse electronic devices.

Applications

  • DC-DC Converters
  • Power Supplies
  • Noise Filters
  • High-Frequency Circuits
  • Portable Electronic Devices

Features

  • Inductance: 150 µH
  • Tolerance: ±10%
  • Operating Temperature: -40°C to +85°C
  • Magnetically Shielded Construction
  • Small Size
  • High Current Capacity

Benefits

  • Efficient Power Conversion: Ideal for power circuits requiring stable inductance.
  • Noise Reduction: Filters unwanted noise and interference.
  • Stable Performance: Provides consistent inductance across a range of temperatures.
  • Compact Design: Saves space in miniaturized devices.
  • Reliable Operation: Murata's quality ensures consistent performance.

Technical Specifications

Inductance: 150 µH
Tolerance: ±10%
DC Resistance (DCR): 1.8 Ohms (Max)
Self-Resonant Frequency (SRF): 7 MHz (Min)
Rated Current: 220 mA (Max)

The LQH4N151K04M is constructed with a ferrite core and wound with copper wire. The shielded design minimizes electromagnetic interference. It is designed for surface mount technology (SMT) and is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lowpower
Lowest to $0.0643
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0772
Lite-On Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess