EN
  • EN
  • DE

LMSP43QCB31

Part No LMSP43QCB31
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985487-LMSP43QCB31
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSP43QCB31 CAD Model

Description

The LMSP43QCB31 is a module produced by Murata Electronics North America. While "LMSP43" suggests a close relation to Texas Instruments' MSP430 family of microcontrollers, the exact nature of the module needs further clarification, likely integrating the MSP430 microcontroller along with other components.

Applications

  • Wireless sensor networks: Implementing sensor nodes that collect and transmit data wirelessly.
  • Industrial control: Monitoring and controlling industrial processes.
  • Smart agriculture: Monitoring environmental conditions and controlling irrigation systems.
  • Building automation: Controlling lighting, HVAC, and security systems.
  • Asset tracking: Tracking the location and status of assets.

Features

  • Integrated MSP430 microcontroller: Likely incorporates a low-power MSP430 microcontroller from Texas Instruments.
  • Wireless connectivity: May include wireless communication capabilities such as Bluetooth, Wi-Fi, or Zigbee.
  • On-board sensors: Could integrate sensors such as temperature, humidity, pressure, or accelerometer.
  • Low power consumption: Designed for low power operation, extending battery life.
  • Compact size: Small form factor for easy integration into various applications.
  • I/O interfaces: Provides various I/O interfaces for connecting to external devices.

Benefits

  • Simplified development: Combines multiple components into a single module, simplifying the development process.
  • Reduced time to market: Accelerates the development process, reducing the time to market.
  • Lower power consumption: Minimizes energy usage, extending battery life.
  • Compact size: Allows for integration into space-constrained applications.

Additional Details

Without access to a specific datasheet, I can infer that the LMSP43QCB31 likely operates within a voltage range suitable for the MSP430 (e.g., 1.8V to 3.6V). The module's dimensions are likely small, enabling integration into compact devices. Depending on the specific configuration, it may support over-the-air (OTA) firmware updates. The inclusion of wireless capabilities (if present) would allow for remote monitoring and control. The pinout and configuration would be dependent on the specific sensors and communication interfaces integrated into the module. Documentation from Murata would be essential for proper integration and programming.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0222
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Chilisin
Lowest to $0.0517

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess