EN
  • EN
  • DE

LFL152G45TC7C309

Part No LFL152G45TC7C309
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827613-LFL152G45TC7C309
Ultra Librarian 3D Model Ultra Librarian LFL152G45TC7C309 CAD Model

Description

The LFL152G45TC7C309 is a Murata Electronics North America inductor designed for high-frequency applications. This compact inductor plays a crucial role in filtering noise and ensuring signal integrity within electronic circuits. Its small size and robust construction make it suitable for a variety of modern electronic devices.

Applications:

  • Smartphones: Used for noise filtering in RF circuits.
  • Tablets: Essential for impedance matching in wireless communication modules.
  • Wearable Devices: Suitable for use in Bluetooth and Wi-Fi circuits.
  • Wireless Communication Modules: Used for impedance matching and noise reduction in Wi-Fi and Bluetooth modules.
  • RF Front-End Circuits: Employed for impedance matching and filtering.

Features:

  • Small Size: Compact dimensions for space-constrained applications.
  • High Self-Resonant Frequency: Ensures optimal performance at high frequencies.
  • High Q Value: Provides efficient energy storage and low losses.
  • Tight Tolerance: Offers reliable and consistent performance.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved Signal Integrity: Reduces unwanted noise and interference in RF circuits.
  • Enhanced Wireless Performance: Optimizes impedance matching for better signal transmission and reception.
  • Compact Design: Enables miniaturization of electronic devices.
  • Reliable Operation: Provides stable performance across a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The LFL152G45TC7C309 inductor is manufactured using advanced ceramic materials and precision winding techniques to ensure high performance and reliability. Its specifications include an inductance value suitable for various RF applications, and a high self-resonant frequency to maintain optimal performance at high frequencies. The inductor is designed to minimize insertion loss and maximize signal integrity. This Murata inductor is designed to operate within a specific temperature range, ensuring stable performance in various environmental conditions.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,526 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess