EN
  • EN
  • DE

5960-63-R

Part No 5960-63-R
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE CLIP CARTRIDGE CHASSIS MNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Fuse Size 0.394" Dia (10mm)
For Use With/Related Products 13/32" Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Termination Style Screw Terminal
Contact Material Spring Bronze
Contact Finish Tin
Approval Agency -;5;9;7;10;8;3;4;2;1;19;2057;1920;288;3500;507;118;708;302;2041;283;4047;145;952;36;18;5346;602042;3488;2378;23;61;2298;277;1715;696;4008;486;3473;666;1568;602341;2132;600350;17;174;1508;2109;2946;281;732;818;0;1911;29602;14246;1791;42123;42124;42119;1913;1914;3768;14249;7464;42091;7468;7469;7470;7471;14251;7473;28690;5796;95149;58698;3594;42183;42184;5797;8409;113156;42101;12067;55037;42136;29142;42092;45431;4654;42109;15975;15976;42137;42120;15977;42121;15972;15973;42138;15974;42139;42102;14645;5505;14428;16424;42113;14436;23996;21850;5845;21851;6260;6343;33780;4174;856;15330;6345;49657;61371;36417;61372;70634;25753;48835;22335;22336;29478;4089;10982;6038;9235;14364;19905;7491;11405;16673;16675;14276;42114;16677;5143;16679;28197;52516;45422;14388;27068;13837;42115;45423;27049;14834;6293;75637;4197;42141;3992;4198;3993;4234;13928;13937;13973;5192;27065;13983;13984;14846;34070;4199;3997;4583;4201;3995;4202;3996;4551;4553;29404;34092;15368;15897;15898;15374;15375;27330;8566;5908;15900;22342;2349;42093;42094;42095;42096;35455;119146;119149;119154;131048;119162;119170;131049;2350;15929;72814;37149;53650;94505;131050;131051;108584;63892;88247;1433;42142;42143;42144;51665;65745;62190;131052;50793;131055;42145;42146;113177;18568;59396;33169;42147;72815;42148;42150;53020;53018;53019;55045;79849;15954;15958;15957;15956;15953;15955;1233;83032;15959;15960;42152;42153;15948;15944;42154;42155;15949;34990;19163;42156;5793;34093;34131;42111;44744;34094;3975;15945;15946;15950;309;15941;36888;42158;20044;15965;15964;34097;15969;15970;15971;15979;15980;42159;15968;42160;113774;42161;42162;15951;15952;56946;116030;15395;1049;50089;15930;15931;42163;50092;51661;51690;15906;15907;51691;51680;15908;15909;9316;15910;15911;51681;15912;15913;85774;58402;48157;9317;15915;51682;15916;50094;15917;1880;15918;42164;5815;42112;15919;15920;9318;15921;5866;42165;20893;108585;11254;1084;15922;15923;75635;7180;51694;15924;15925;14178;51695;1733;50090;50091;15926;15927;1477;90366;15434;88296;81276;15928;74776;67555;75634;83030;75636;81005;15932;51696;40861;51697;14568;1033;42166;33794;28230;28231;15356;28232;28233;1761;29144;83029;42168;42242;42169;28937;42170;7342;46240;27530;42172;96149;131056;119186;96150;24439;96151;50231;96152;96153;107726;96154;119204;42173;119212;48551;42175;487;81000;3726;16099;42185;10196;34297;42176;46002;111662;131054;131053;12779;94987;20920;20929;117548;117562;42177;50230;27558;15300;42178;116214;15162;91860;9322;27256;15265;51692;51693;42179;88213;5154;75347;42090;55044;15967;15978;42104;15185;26263;42105;15943;46292;42103;46320;15934;15402;22229;22230;30505;15935;84668;1234;96155;27007;83031;50174;50173;50172;62304;51945;51946;67557;50171;15662;119221;22711;6394;63671;74164;79339;15963;25134;13365;24266;51663;15933;54777;123079;42180;42181;1195;83028;48552;119116;15936;15937;15939;15940;91377;91378;22226;22227;18898;42108;15904;51683;51684;51685;51686;51687;51688;51689;15961;15962;24447;105053;15639;81001;48471;62;61;3;2;243;804;250;4;1;17;0;2;7;1;1;329230;329231;329240;339014;339044;349292;383652;409393;411897;248782;8560;753593;451935;451941;450144;451933;682477;450113;15429;451934;834663;450311;450174;451932;451311;451312;451306;451310;768119;451307;450145;451942;15934;452019;450301;16081;16128;17338;450305;451680;451945;19438;451955;450312;451968;450392;451314;451313;21535;451303;451305;450171;723342;451966;722802;22242;22244;23010;23095;469891;451949;451944;27145;27146;27206;27244;805478;450390;27487;27492;27501;27499;451950;783209;764314;27745;451940;29693;30388;450314;450391;451304;32719;32721;450309;32787;33216;723344;34609;34683;34688;450307;451972;451969;451946;794766;451967;45
Ultra Librarian 3D Model Ultra Librarian 5960-63-R CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 9A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess