EN
  • EN
  • DE

VSMY385010-GS08

Part No VSMY385010-GS08
Manufacturer Vishay
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 850NM 70MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 70mA
Radiant Intensity (Ie) Min @ If 5.5mW/sr @ 70mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.6V
Viewing Angle 120°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 2-SMD, J-Lead;5;9;7;10;8;3;4;2;3;1;1528;209;2007;2460;475;974;601939;492;976;516;51;2661;1642;4515;350;3892;5242;1080;1601;600039;3147;6001;480;2488;2952;1830;4644;5942;754;602128;5728;600288;160;3993;67;1416;1214;1125;236;39;488;958;3818;10;149;1516;3970;846;1510;897;2112;425;1855;3010;1568;404;1497;17;223;365;602438;2679;751;28;732;5962;4061;818;50733;0;91606;91607;65414;6355;2084;7857;45299;14826;14433;56434;19533;68384;13247;99839;19905;88799;11259;99840;139922;89490;89489;73138;89491;95993;95992;86706;86704;95991;86705;111668;111669;89040;89041;89042;89043;89044;89492;95913;101904;75316;51999;80314;131002;86883;60142;123183;118990;20312;8291;74327;74328;74329;74330;74331;55329;55330;55331;61932;81400;73440;125100;116663;75097;75098;68979;68980;116662;82257;98870;106638;138301;41054;28467;62449;75141;77894;118330;118328;118329;110559;110560;92180;92181;134120;67903;67904;87492;75472;67905;87493;75473;119651;90847;75469;75470;101815;1432;101390;119625;119626;119623;119624;119618;67737;67738;67739;67740;67741;67742;67743;67744;67750;67751;67752;67753;67754;67755;67756;67757;110393;96709;110754;59103;59102;110755;118681;110753;41945;110756;63609;63610;110752;55699;62411;63608;75258;75259;75262;75263;25622;68174;57465;45849;88605;101817;53608;92509;92508;92510;49082;45054;45055;45056;45057;45058;45059;62457;138302;118087;118086;118088;135391;118091;118089;118085;135393;45703;45704;45705;125109;111724;62462;87531;87756;54242;107901;88986;97922;137772;20812;112556;12787;8785;20809;98869;31417;31153;119627;119619;119620;119621;119622;57291;101969;101813;101814;101816;54923;43804;43805;101818;47027;47028;43809;45098;45100;97786;56485;101819;23134;46214;88244;60141;131003;24535;20310;53732;76698;76697;134386;53745;76696;53746;86120;43567;88245;62428;108872;53609;20309;138512;138515;138513;138511;138517;138516;138514;138518;3745;86149;98872;124202;98871;98873;108049;108043;108051;79831;34688;91921;45706;56097;20250;63400;56480;88218;63402;63401;63403;63405;43096;56479;107348;83738;57968;76694;86121;86124;86122;8;62;61;3;2;243;804;265;250;4;1;17;6;0;2;4;7;1;1;358695;358701;417696;419938;73564;103105;143056;158730;184068;728972;194544;214789;214840;793610;238101;238108;238109;238177;257320;451557;262913;273824;277984;287296;287327;68833;68847;68848;68901;68904;84053;85651;90063;94574;100303;110606;111480;114509;140417;148508;156931;182276;192956;213257;221268;236734;255853;263435;272951;277416;286223;299155;119750;119779;42177;45559;48377;47316;52811;55041;57433;167594;131531;201594;172893;227192;247706;266261;280708;270408;293724;86826;107648;115884;147167;154437;163152;183493;1;743581;721421;721424;721423;721419;6345;721422;7497;721425;13993;13994;10464;721420;837808;13503;17935;17936;17937;766159;17180;17553;17554;771147;21813;21814;21815;19220;19575;20261;703985;837807;20502;20503;25047;25048;25049;23265;23876;23877;771150;24469;24682;25893;25894;28509;708032;28510;695873;766625;28511;766166;742470;26949;483208;28001;31268;31269;841577;31270;29784;29936;29937;30247;30359;34126;34127;766620;850439;771140;742467;36519;36520;36521;766622;35575;35576;38649;120688;120689;120690;120691;120692;841165;120693;766160;742468;42231;45704;672940;45705;771144;765775;48605;48606;716701;48607;486256;48608;477222;829246;704357;47415;716142;51072;50760;52980;728974;782386;55434;55435;55436;55437;57622;57623;57624;836014;56580;56822;712104;853970;59377;672941;59378;61096;61097;850437;61098;742469;840386;489001;782806;62150;168467;168468;728973;841163;841250;168469;685744;766165;125200;477221;126878;126879;126202;130129;130130;131924;131925;131926;131927;1319
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Normal
Win Source Part Number 1509773-VSMY385010-GS08
Ultra Librarian 3D Model Ultra Librarian VSMY385010-GS08 CAD Model

Description

N

You May Also Be Interested in

Vishay
Single Color LEDs Green Non-Diffused
Need more? Email Us
ams
Infrared Emitters Infrared 940nm OSLON P1616
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
Infrared Emitters Infrared 850nm Half Angle +/-12DEG
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.6818
TT Electronics
EMITTER IR 935NM 50MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Single Color LEDs OSLON BLK IR LIGHTSOURCE
Lowest to $1.6988
Vishay
LED UV 367NM 700MA SMD
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.0681
Bivar Inc.
EMITTER UV 395NM 20MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess