EN
  • EN
  • DE

LFD2H829MMZ4E518

Part No LFD2H829MMZ4E518
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827603-LFD2H829MMZ4E518
Ultra Librarian 3D Model Ultra Librarian LFD2H829MMZ4E518 CAD Model

Description

The LFD2H829MMZ4E518 is a common mode choke manufactured by Murata Electronics North America, designed to suppress common mode noise in high-speed differential transmission lines. This component is specifically engineered to maintain signal integrity while effectively attenuating unwanted noise.

Applications

  • USB interfaces: Filtering common-mode noise in USB 2.0, 3.0, and 3.1 data lines.
  • HDMI interfaces: Improving signal quality and reducing noise in HDMI connections for displays.
  • DisplayPort interfaces: Noise suppression in DisplayPort connections to ensure high-quality video transmission.
  • Ethernet lines: Reducing common-mode noise in Ethernet 10/100/1000Base-T applications.
  • LVDS signal lines: Ensuring clear signal transmission in LCD panels and other LVDS-based systems.

Features

  • High common mode impedance: Provides significant attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion and maintains signal integrity.
  • Compact size: Suitable for use in space-constrained applications.
  • Surface mount design: Facilitates efficient and automated PCB assembly.
  • Excellent temperature stability: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved signal quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced EMI performance: Minimizes electromagnetic interference, helping systems meet regulatory requirements.
  • Increased system reliability: Protects sensitive circuits from noise-related damage.
  • Simplified PCB design: Makes noise suppression implementation easier and more effective.
  • Reduced signal distortion: Ensures accurate signal transmission, particularly at high frequencies.

Additional Details

The LFD2H829MMZ4E518 uses a ferrite core material optimized for common mode noise suppression. Key electrical characteristics include its impedance at specific frequencies, insertion loss, and rated current. It is designed to be RoHS compliant. For detailed information regarding dimensions, electrical characteristics, and soldering recommendations, refer to the official Murata datasheet for this product.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1636 $50.7160
745+ $0.1343 $100.0535
1,155+ $0.1301 $150.2655
1,590+ $0.1259 $200.1810
2,055+ $0.1217 $250.0935
2,750+ $0.1091 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess