EN
  • EN
  • DE

LFD2H3G50MS5E508

Part No LFD2H3G50MS5E508
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827601-LFD2H3G50MS5E508
Ultra Librarian 3D Model Ultra Librarian LFD2H3G50MS5E508 CAD Model

Description

The LFD2H3G50MS5E508, manufactured by Murata Electronics North America, is a common mode choke designed to suppress unwanted noise in differential signal lines. It ensures signal integrity and is ideal for various high-speed data transmission applications.

Applications

  • USB 3.0 and USB 3.1 interfaces: Filters common mode noise on high-speed USB data lines.
  • HDMI interfaces: Improves signal quality in multimedia devices.
  • MIPI interfaces: Reduces noise in camera and display interfaces within mobile devices.
  • Ethernet ports: Enhances signal integrity in 10/100/1000 Base-T Ethernet connections.
  • LVDS (Low-Voltage Differential Signaling) lines: Minimizes noise in display panels and other high-speed data links.

Features

  • High common mode impedance: Effectively suppresses common mode noise.
  • Low differential mode impedance: Maintains signal integrity by minimizing signal attenuation.
  • Small form factor: Suitable for compact electronic devices with limited PCB space.
  • Surface mountable: Designed for automated assembly on printed circuit boards.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved signal quality: Reduces noise and interference, leading to clearer and more reliable data transmission.
  • Enhanced EMI performance: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Increased system reliability: Protects sensitive electronic components from noise-related damage.
  • Simplified PCB layout: Facilitates easier integration into circuit designs.
  • Reduced signal distortion: Preserves the integrity of high-speed data signals.

Additional Details

The LFD2H3G50MS5E508 utilizes a ferrite core material to achieve its desired impedance characteristics. Key electrical specifications include its common mode impedance at various frequencies, differential mode impedance, insertion loss, and rated current. Detailed dimensional drawings, soldering profiles, and environmental compliance information can be found in the official Murata datasheet for this component.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess