DS90LV018ATM/NOPB
The DS90LV018ATM/NOPB is a high-performance, low-power, single-channel LVDS (Low Voltage Differential Signaling) receiver. Designed for applications requiring high-speed, differential signal transmission, this device ensures data integrity while minimizing power consumption.
- Applications: Suitable for use in digital video transfer systems, high-speed data communication, network routers, and more.
- Features and Benefits:
- Low Power Operation: Consumes significantly less power compared to traditional receivers, making it ideal for battery-powered systems.
- High-Speed Data Transmission: Supports data rates up to 400 Mbps, ensuring fast and reliable data communication.
- Small Package: Available in a compact package, allowing for space-efficient designs.
- Additional Details:
- Operating Temperature Range: -40°C to +85°C, suitable for use in harsh environments.
- Package Type: Available in a TSSOP package, facilitating easy integration into PCB designs.