EN
  • EN
  • DE

LFD212G45MP3E272

Part No LFD212G45MP3E272
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 710749-LFD212G45MP3E272
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LFD212G45MP3E272 CAD Model

Description

The LFD212G45MP3E272 is a Murata Electronics inductor designed for high-frequency applications. It's a small, wire-wound inductor that offers excellent electrical characteristics and reliability. This inductor is part of Murata's LFD21 series, known for their compact size and suitability for various electronic circuits.

Applications

  • High-Frequency Circuits: Used in RF amplifiers, oscillators, and filters operating in the MHz range.
  • Mobile Communication Devices: Found in smartphones, tablets, and other wireless devices for impedance matching and filtering.
  • Wireless Communication Systems: Employed in base stations, access points, and other infrastructure equipment.
  • Bluetooth Modules: Utilized for impedance matching and signal conditioning in Bluetooth-enabled devices.
  • Wireless LAN Applications: Integrated into WLAN circuits for filtering and signal tuning.

Features

  • Small Size: Compact 2.0mm x 1.2mm footprint, ideal for space-constrained applications.
  • High Q Value: Offers a high-quality factor, minimizing energy loss in the circuit.
  • Excellent SRF: High Self-Resonant Frequency (SRF), allowing for stable performance at high frequencies.
  • Tight Tolerance: Provides precise inductance values for accurate circuit performance.
  • Wire-Wound Construction: Ensures reliable and consistent electrical characteristics.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Improved Circuit Performance: High Q value and tight tolerance contribute to improved signal integrity and circuit efficiency.
  • Reduced Board Space: Small size allows for denser component placement and miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures stable performance even in harsh environments.
  • Simplified Design: Well-defined electrical characteristics and readily available models simplify circuit design and simulation.
  • Optimized Wireless Communication: Contributes to better signal transmission and reception in wireless applications.

Technical Specifications

The LFD212G45MP3E272 has an inductance of 0.045µH (45nH). The specific SRF, Q value, and DC resistance depend on the testing frequency and conditions but are generally optimized for high-frequency performance. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide variety of applications. The inductor is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The tolerance is typically around ±5%.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess