Product Overview: SN74AHC32QPWRG4Q1
The SN74AHC32QPWRG4Q1 is a high-performance, quadruple 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate over a broad voltage range of 2 V to 5.5 V. This device is specifically created to meet the rigorous standards of automotive applications and is qualified for use in such environments, complying with the Q1 standard set by Texas Instruments for automotive quality.
With its advanced silicon-gate CMOS technology, the SN74AHC32QPWRG4Q1 ensures low power consumption while maintaining high speed. The low power consumption makes it ideal for battery-operated and power-sensitive applications. Additionally, the device has a balanced propagation delay and transition times, which is crucial for synchronous operations in digital systems.
The SN74AHC32QPWRG4Q1 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, marked with the part number and a QR code for easy identification and traceability. Its compact form factor allows for efficient use of PCB space, making it a preferred choice for space-constrained automotive applications.
Key features of the SN74AHC32QPWRG4Q1 include:
- Operating Voltage Range: 2 V to 5.5 V
- Output Drive Capability: 8 mA at 5 V
- Low Input Current: 1 µA
- Low Quiescent Power Consumption: 20 µA Maximum
- High Noise Immunity: Characteristic of CMOS Devices
- Supports 5V TTL Input
- ESD Protection Exceeds JESD 22
This product is also characterized for operation from -40°C to 85°C, making it suitable for the challenging thermal environments often encountered in automotive applications. The SN74AHC32QPWRG4Q1 is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.
Whether you're designing automotive control systems, power management modules, or any application that demands high-speed logic operations with reliable performance under harsh conditions, the SN74AHC32QPWRG4Q1 from Texas Instruments is an excellent choice that combines quality, durability, and performance.