EN
  • EN
  • DE

LFD211G58DP7D516

Part No LFD211G58DP7D516
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 754220-LFD211G58DP7D516
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LFD211G58DP7D516 CAD Model

Description

The LFD211G58DP7D516 is a multilayer ceramic inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications, offering excellent performance in impedance matching, noise filtering, and signal tuning within electronic circuits. Its compact size and robust construction make it suitable for a wide range of devices, including mobile phones, wireless communication modules, and various RF circuits.

Applications

  • Mobile Phones
  • Wireless Communication Modules (e.g., Bluetooth, Wi-Fi)
  • RF Circuits
  • Impedance Matching Networks
  • Noise Filtering
  • Signal Tuning

Features

  • Multilayer Ceramic Construction: Provides high reliability and stability.
  • Compact Size: Small form factor for space-constrained applications.
  • High Self-Resonant Frequency: Enables operation at high frequencies with minimal signal loss.
  • Excellent Q Factor: Offers high Q factor for efficient energy storage and low signal attenuation.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Signal Quality: Enhances signal quality by reducing noise and interference.
  • Efficient Impedance Matching: Provides efficient impedance matching for optimal signal transfer.
  • Compact Design: Allows for miniaturization of electronic devices.
  • High Reliability: Ensures reliable performance in demanding applications.
  • Easy Assembly: Compatible with automated assembly processes for efficient manufacturing.

Additional Details

The LFD211G58DP7D516 has specific electrical characteristics that are crucial for circuit design. The inductance value is a primary parameter, measured in nanohenries (nH). The tolerance of the inductance value should be considered, as it affects the overall performance of the circuit. The self-resonant frequency (SRF) indicates the frequency at which the inductor's impedance is at its maximum, above which the inductor behaves capacitively. The Q factor represents the efficiency of the inductor, with higher values indicating lower losses. The DC resistance (DCR) specifies the resistance of the inductor's winding, which affects the power dissipation. It is important to consult the manufacturer's datasheet for detailed specifications, including the operating temperature range, rated current, and other relevant parameters, to ensure proper application of the inductor in the circuit.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,680 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess