EN
  • EN
  • DE

AM29F800BT-70EI\T

Part No AM29F800BT-70EI\T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (A - B)
Description NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 70ns 48-Pin TSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971527-AM29F800BT-70EI\T
Categories OEM Parts(A-B)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F800BT-70EI\T CAD Model

Description

The AM29F800BT-70EI\T is an 8 Mbit, 3.0 Volt-only Flash memory device from Cypress Semiconductor Corp. It's organized as 1,048,576 bytes. The device is offered in various packages, including PLCC, TSOP, and others, allowing for flexible integration into different system designs. This memory device is designed for systems requiring non-volatile storage, combining in-system programmability and fast access times.

Applications

  • Embedded systems requiring non-volatile memory.
  • Industrial control systems.
  • Networking equipment.
  • Consumer electronics such as set-top boxes and digital TVs.
  • Automotive electronics.

Features

  • High Density: 8 Mbit (1,048,576 bytes) of storage capacity.
  • 3.0 Volt-Only Operation: Minimizes power consumption and simplifies system design.
  • Sector Erase Architecture: Uniform sector sizes allow for efficient memory management.
  • Fast Access Time: 70 ns access time ensures quick data retrieval.
  • In-System Programmability: Simplifies updates and allows for field upgrades.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Sector Protection: Prevents accidental erasure or programming of critical data.
  • CMOS Process Technology: Provides high performance and reliability.

Benefits

  • Improved System Performance: Fast access times enable quicker data processing.
  • Simplified System Design: 3.0V operation reduces the need for complex voltage regulation.
  • Cost-Effective: High density and low power consumption contribute to overall system cost savings.
  • Increased Reliability: Sector protection and CMOS technology ensure data integrity.
  • Flexible System Updates: In-system programmability allows for easy updates in the field.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.

Technical Specifications

The AM29F800BT-70EI\T operates with a single 3.0V power supply. It supports both read and write operations. The device is available in temperature ranges suitable for industrial applications. Detailed timing characteristics, including access times and erase/program times, are available in the product datasheet.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess