The LFB185G53CGZE200 is a Murata Electronics inductor designed for high-frequency applications. It is part of the LFB185 series, known for its compact size and excellent performance in impedance matching and noise suppression. This inductor utilizes a ceramic core to provide stable inductance and high self-resonant frequency. It is commonly employed in RF circuits for mobile communication devices and other wireless applications.
Applications
- RF impedance matching circuits
- Noise suppression in high-frequency circuits
- Mobile phones
- Wireless LAN devices
- Bluetooth modules
Features
- Small size (1.6 x 0.8 mm)
- High self-resonant frequency
- Excellent Q factor
- Stable inductance
- Ceramic core construction
Benefits
- Improves signal quality by reducing noise
- Optimizes RF circuit performance through impedance matching
- Saves board space due to its compact size
- Ensures reliable performance in high-frequency applications
- Facilitates miniaturization of electronic devices
Technical Specifications
The LFB185G53CGZE200 features an inductance value of 5.3 nH. The specific tolerance, Q factor, and self-resonant frequency should be verified from the manufacturer's datasheet to ensure suitability for the intended application. It is designed for surface mount technology (SMT) assembly and is compliant with RoHS standards.