EN
  • EN
  • DE

INTEL SSDPE2KX080T8 - 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510

Part No INTEL SSDPE2KX080T8 - 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510
Manufacturer Intel
Catalog Hard Drives
Description 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423957-INTEL SSDPE2KX080T8 - 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDPE2KX080T8 - 8TB SSD 2.5 NVME U.2 SSDPE2KX080T8 P4510 CAD Model

Description

The INTEL SSDPE2KX080T8, also known as the P4510 8TB SSD, is a high-capacity solid-state drive designed for data centers and high-performance computing environments. With an 8TB storage capacity, it is ideal for heavy workloads that demand both large storage and swift access. The drive utilizes the NVMe interface over a U.2 connector, offering superior speeds compared to traditional SATA SSDs. Its 2.5-inch form factor ensures compatibility with a wide range of server and storage platforms. The P4510 series focuses on performance, power efficiency, and reliability. It offers a smart solution for caching, fast storage, and situations where data throughput and latency are critical. With features like end-to-end data protection, hardware encryption, and temperature monitoring, it provides a secure and durable storage environment, ensuring data integrity and safety. Its advanced management features allow for efficient monitoring and management of SSD health and performance, making it a reliable choice for enterprise-grade applications.

You May Also Be Interested in

Supermicro
240GB SSD 2.5 SATA 6G SSDSC2KB240G7 S4500
Need more? Email Us
Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SATA 6G ST1000NX0313
Need more? Email Us
Supermicro
240GB SSD 2.5 SATA 6G SSDSC2BB240G4
Need more? Email Us
Supermicro
Supermicro ST2000NM0011. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- SATA-3 - 2000GB - 64MB - 6.0Gb/sec - 7200 rpm.
Need more? Email Us
Supermicro
400GB 7.5K SATA 3.5 ST3400620NS
Need more? Email Us
Supermicro
2.4TB 10K 2.5 SAS 12G ST2400MM0129
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SAS 6G ST91000640SS
Need more? Email Us
Supermicro
1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess