EN
  • EN
  • DE

LFA3013B0915B026

Part No LFA3013B0915B026
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961776-LFA3013B0915B026
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFA3013B0915B026 CAD Model

Description

The LFA3013B0915B026 is a Murata Electronics North America component, identified as a common mode choke coil. These devices are designed to suppress common mode noise in electronic circuits, effectively reducing unwanted electromagnetic interference (EMI) and ensuring signal integrity.

Applications

  • Suppression of common mode noise in USB and HDMI interfaces.
  • Noise filtering in power lines.
  • Signal line noise reduction in audio and video equipment.
  • EMI suppression in communication devices such as smartphones and tablets.
  • Noise reduction in automotive electronics.

Features

  • Compact size for space-constrained applications.
  • High common mode impedance over a broad frequency range.
  • Low differential mode impedance to minimize signal distortion.
  • Excellent noise suppression characteristics.
  • RoHS compliant.

Benefits

  • Improved signal integrity by reducing common mode noise.
  • Enhanced EMI performance, meeting regulatory requirements.
  • Increased system reliability due to noise reduction.
  • Minimized signal distortion due to low differential mode impedance.
  • Suitable for high-density circuit board layouts due to compact size.

Additional Details

The LFA3013B0915B026 common mode choke features a ferrite core optimized for high impedance at specific frequencies, typically within the range of several MHz to hundreds of MHz. This impedance effectively attenuates common mode currents, which are a major source of EMI. At the same time, the choke is designed to have minimal impact on the differential mode signal, ensuring that the desired signal passes through with minimal attenuation or distortion. These chokes are often used in pairs, one for each signal line, to provide symmetrical noise suppression. The compact size of the LFA3013B0915B026 allows it to be used in densely packed circuit boards where space is at a premium. It meets RoHS compliance standards, ensuring that it is environmentally friendly. These chokes are crucial components in modern electronic devices, helping to maintain signal quality and reduce electromagnetic interference.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0772
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
ON Semiconductor
Lowest to $0.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess