EN
  • EN
  • DE

LDM182G5005CC001

Part No LDM182G5005CC001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069246-LDM182G5005CC001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDM182G5005CC001 CAD Model

Description

The LDM182G5005CC001 is a Murata Electronics North America inductor, specifically designed for high-frequency applications requiring a compact and efficient component. This inductor is part of Murata's extensive line of passive components, known for their quality and reliability in various electronic circuits.

Applications

  • RF Filters: Used in radio frequency filters to selectively pass or reject signals of certain frequencies.
  • Matching Networks: Employed in impedance matching networks to ensure efficient power transfer between different circuit stages.
  • Wireless Communication Devices: Found in wireless communication devices such as smartphones, tablets, and wireless routers.
  • High-Frequency Circuits: Suitable for use in high-frequency circuits where inductance is needed for signal processing and tuning.
  • Oscillators: Used in oscillator circuits to provide the necessary inductance for generating specific frequencies.

Features

  • Compact Size: Designed with a small form factor to accommodate space-constrained applications.
  • High Self-Resonant Frequency: Offers a high self-resonant frequency (SRF) for optimal performance in high-frequency circuits.
  • Tight Inductance Tolerance: Provides a tight inductance tolerance, ensuring consistent and reliable performance.
  • Excellent Q Factor: Exhibits a high Q factor, indicating low energy loss and efficient energy storage.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Efficient Power Transfer: Enables efficient power transfer in matching networks, minimizing power loss.
  • Reliable Performance: Ensures reliable performance in demanding high-frequency applications.
  • Reduced Circuit Size: Contributes to the miniaturization of electronic devices due to its small size.
  • Simplified Manufacturing: Simplifies manufacturing processes with its surface mount design.

Additional Details

The LDM182G5005CC001 inductor typically features a ceramic core material and is designed to operate within a specified temperature range. The exact inductance value, Q factor, and SRF can be found in the product datasheet provided by Murata. This inductor complies with RoHS standards, ensuring it is environmentally friendly and free from hazardous substances.

You May Also Be Interested in

Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
AVX Corporation
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess