EN
  • EN
  • DE

LDC151G9523Q392

Part No LDC151G9523Q392
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069202-LDC151G9523Q392
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDC151G9523Q392 CAD Model

Description

The LDC151G9523Q392 is a common mode choke from Murata Electronics North America, designed to suppress common mode noise in differential signal lines. These chokes are crucial components in various electronic circuits for maintaining signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • Differential signal lines: Including USB, HDMI, and Ethernet cables to suppress common mode noise.
  • Automotive electronics: ECU, infotainment systems, and other automotive applications where EMI is a major concern.
  • Consumer electronics: Used in smartphones, tablets, laptops, and other portable devices to improve signal quality.
  • Industrial equipment: Implemented in industrial control systems and communication equipment.
  • Medical devices: Employed in medical imaging equipment, patient monitoring systems, and other sensitive electronic devices.

Features:

  • High common mode impedance: Provides significant attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Compact size: Allows for use in space-constrained applications.
  • High reliability: Manufactured with high-quality materials to ensure long-term performance.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits:

  • Improved signal integrity: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic compatibility.
  • Enhanced system performance: Ensures stable and reliable operation of electronic devices.
  • Increased reliability: Protects sensitive circuits from noise-related failures.
  • Simplified design: Easy to integrate into existing circuits.

Additional Details:

Common mode chokes like the LDC151G9523Q392 are constructed by winding two identical inductors on a single core. This configuration allows the choke to present a high impedance to common mode currents while allowing differential mode currents to pass through with minimal attenuation. Key specifications include impedance at a specific frequency, rated current, DC resistance, and insulation resistance. It is crucial to select a common mode choke with appropriate specifications to ensure optimal performance in a given application. The specific materials and construction techniques used in the LDC151G9523Q392 are designed to provide excellent performance and durability.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0405
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess