EN
  • EN
  • DE

LDB211F8105C-001

Part No LDB211F8105C-001
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827456-LDB211F8105C-001
Ultra Librarian 3D Model Ultra Librarian LDB211F8105C-001 CAD Model

Description

The LDB211F8105C-001 is a high-frequency inductor manufactured by Murata Electronics North America. This inductor is designed for use in a wide range of electronic circuits, particularly in applications requiring small size, high Q-factor, and stable performance. Its robust construction and precise manufacturing ensure reliable operation in demanding environments.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • Bluetooth Modules
  • GPS Receivers

Features

  • High Q-Factor: Minimizes signal loss and improves circuit performance.
  • Small Size: Allows for integration into compact electronic devices.
  • Stable Inductance: Ensures consistent performance over a wide temperature range.
  • High Self-Resonant Frequency: Enables use in high-frequency applications.
  • RoHS Compliant: Meets environmental safety standards.
  • Precise Manufacturing: Ensures reliable and consistent performance.

Benefits

  • Improved Signal Quality: High Q-factor minimizes signal loss, enhancing overall circuit performance.
  • Space Saving: Small size allows for integration into compact and portable devices.
  • Reliable Performance: Stable inductance ensures consistent operation over a wide range of conditions.
  • Versatile Application: High self-resonant frequency enables use in various high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Consistent Operation: Precise manufacturing ensures reliable and predictable performance.

Additional Details

The LDB211F8105C-001 inductor is manufactured using advanced ceramic materials and precision winding techniques to achieve high performance and reliability. The product datasheet from Murata Electronics North America provides detailed technical specifications, including inductance value, Q-factor, self-resonant frequency, and operating temperature range. Proper circuit design and component selection are essential for achieving optimal performance.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess