EN
  • EN
  • DE

LDB15C201A1500

Part No LDB15C201A1500
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069197-LDB15C201A1500
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDB15C201A1500 CAD Model

Description

The LDB15C201A1500 is a Murata common mode choke. Common mode chokes are electronic components designed to suppress common-mode noise in electronic circuits. They are commonly used in various applications to improve signal integrity and reduce electromagnetic interference (EMI). They are constructed with two identical inductors wound on a single core, such that the magnetic fields generated by differential-mode currents cancel each other out, while the magnetic fields generated by common-mode currents add together, creating a high impedance to common-mode noise.

Applications

  • USB lines to filter common-mode noise.
  • LVDS interfaces for signal integrity improvement.
  • Power lines to suppress noise entering or leaving a device.
  • Ethernet interfaces to meet EMI/EMC compliance requirements.
  • Audio circuits to reduce unwanted noise and improve sound quality.

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • High current handling capability
  • RoHS compliant

Benefits

  • Effective suppression of common mode noise
  • Minimal impact on differential mode signals
  • Space-saving design for high-density applications
  • Handles significant current without saturation
  • Environmentally friendly

Additional Details

The LDB15C201A1500 is typically surface mountable. The specific inductance and impedance values can be found in the Murata datasheet. These chokes contribute to meeting stringent EMI/EMC regulations, improving the reliability and performance of electronic devices. Selection of a common mode choke depends on factors such as the frequency range of the noise, the required impedance, the current rating, and the physical size constraints. This part is often used to suppress noise generated by switching power supplies, microprocessors, and other digital circuits. Its compact size makes it suitable for integration into portable devices and other space-constrained applications.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0405
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess