EN
  • EN
  • DE

GRP1555C1H820JD01D

Part No GRP1555C1H820JD01D
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061141-GRP1555C1H820JD01D
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRP1555C1H820JD01D CAD Model

Description

The GRP1555C1H820JD01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America, designed for high-frequency applications requiring small size and stable performance.

Applications

  • RF Circuits: Used in impedance matching, tuning, and filtering in radio frequency circuits such as mobile phones, wireless LAN, and Bluetooth devices.
  • High-Frequency Decoupling: Provides local decoupling for high-speed digital circuits to minimize noise and improve signal integrity.
  • Oscillators: Used in oscillator circuits to set the frequency of oscillation.
  • Filters: Implemented in low-pass, high-pass, band-pass, and band-stop filters to selectively attenuate specific frequency ranges.

Features

  • Multilayer Ceramic Construction: Offers high capacitance values in a compact size suitable for miniaturized electronics.
  • COG (NP0) Dielectric: Provides excellent temperature stability with minimal capacitance variation over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Reduces power dissipation and improves circuit efficiency at high frequencies.
  • High Q Factor: Enhances the performance of resonant circuits and filters.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Stable Performance: The COG dielectric ensures consistent capacitance values even with temperature changes.
  • High Reliability: The robust ceramic construction provides long-term reliability in demanding applications.
  • Miniaturization: The small size allows for high-density circuit designs.
  • Improved Signal Integrity: Low ESR and high Q factor contribute to improved signal quality in high-frequency circuits.
  • Cost-Effective: Provides a balance of performance and cost for high-frequency applications.

Technical Specifications

The following specifications are typical for this type of MLCC; refer to the manufacturer's datasheet for precise values:

  • Capacitance: 8.2 pF (as indicated by 820J)
  • Voltage Rating: 50V
  • Tolerance: ±5% (as indicated by J)
  • Dielectric: COG (NP0)
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: 0402 (1005 Metric)
  • Termination: Nickel Barrier with Tin Plating

The GRP1555C1H820JD01D is an ideal choice for high-frequency applications requiring stable and reliable performance in a small package, especially in RF circuits and high-speed digital systems.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess