EN
  • EN
  • DE

GRM40R104K50D500

Part No GRM40R104K50D500
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974279-GRM40R104K50D500
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40R104K50D500 CAD Model

Description

The GRM40R104K50D500 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are commonly used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This specific capacitor is designed for surface mount technology (SMT) and offers a compact size and high reliability.

Applications

  • Decoupling capacitors in power supplies
  • Bypass capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • Timing circuits
  • Resonant circuits
  • Smoothing capacitors in power circuits

Features

  • High Capacitance: Provides a relatively high capacitance value for its size, enabling effective energy storage and filtering.
  • Small Size: Compact dimensions for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • High Reliability: Offers stable performance over a wide range of operating conditions.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Noise: Filters out unwanted noise and interference.
  • Efficient Energy Storage: Stores and releases energy as needed, improving system efficiency.
  • Simplified Assembly: SMT design allows for automated assembly, reducing manufacturing time and costs.
  • Long Lifespan: High-quality materials and construction ensure a long and reliable lifespan.
  • Space Saving: Small size allows for denser circuit designs.

Technical Specifications

While specific specifications would need to be confirmed in the Murata datasheet for GRM40R104K50D500, key parameters typically include:

  • Capacitance: The nominal capacitance value (likely around 0.1uF based on similar part numbers, confirm in datasheet).
  • Voltage Rating: The maximum voltage that can be applied to the capacitor.
  • Temperature Coefficient: The change in capacitance with temperature.
  • Tolerance: The allowable deviation from the nominal capacitance value.
  • Operating Temperature Range: The range of temperatures over which the capacitor can operate reliably.
  • Package Size: The physical dimensions of the capacitor package.

This capacitor is commonly used in a wide range of electronic devices, from consumer electronics to industrial equipment. Its high performance and reliability make it an ideal choice for demanding applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess