EN
  • EN
  • DE

R8A77850BANBGNV#G0

Part No R8A77850BANBGNV#G0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description The SH7785 uses an SH-4A CPU core with a maximum operating frequency of 600MHz, and realizes a processing performance...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087558-R8A77850BANBGNV#G0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A77850BANBGNV#G0 CAD Model

Description

The R8A77850BANBGNV#G0 is a System-on-Chip (SoC) from Renesas, belonging to the R-Car series, explicitly designed for automotive applications with a focus on high-performance computing, advanced graphics, and image processing. This processor is tailored for next-generation automotive systems requiring robust performance and reliability.

Applications:

  • Automotive Infotainment: Central processing unit for multimedia, navigation, and connectivity within the vehicle.
  • ADAS (Advanced Driver Assistance Systems): Enabling features like object recognition, lane keeping assist, and adaptive cruise control through advanced image processing.
  • Digital Cockpits: Powering advanced digital instrument clusters and head-up displays for enhanced driver information.
  • Surround View Systems: Handling complex image processing for parking assistance and situational awareness.

Features:

  • High-Performance CPU: Features multiple ARM Cortex-A cores to handle complex computations.
  • Advanced GPU: Integrated graphics processing unit with support for OpenGL ES for high-resolution displays and 3D rendering.
  • Image Processing Unit (IMU): Dedicated hardware for accelerating image processing tasks, crucial for ADAS and surround view systems.
  • Video Processing Unit (VPU): Supports encoding and decoding of various video formats, suitable for in-car entertainment and camera-based applications.
  • Connectivity Interfaces: Includes CAN, Ethernet, USB, and other interfaces for seamless integration with vehicle networks and external devices.
  • Security Features: Implements hardware-based security mechanisms to protect against unauthorized access and data breaches, ensuring system integrity.
  • Memory Support: Supports DDR memory for fast data access and processing.

Benefits:

  • Superior Performance: The multi-core CPU and powerful GPU deliver exceptional performance for demanding automotive applications.
  • Enhanced Safety: Advanced image processing capabilities enable reliable and accurate ADAS functionalities.
  • Improved User Experience: High-resolution graphics and seamless connectivity enhance the in-car entertainment and information experience.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces the overall system complexity and cost.
  • Robust Reliability: Designed for automotive environments, ensuring stable operation under harsh conditions.

Additional Details:

The R8A77850BANBGNV#G0 supports various operating systems like Linux and Android, providing a flexible platform for software development. Its compatibility with industry-standard software libraries and development tools simplifies the creation and deployment of automotive applications. This SoC is engineered to meet the stringent requirements of automotive safety standards, such as ISO 26262, and supports over-the-air (OTA) updates for continuous improvement and security patches.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.0987 $138.0987
2+ $133.4949 $266.9898
3+ $119.6857 $359.0571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess