EN
  • EN
  • DE

GRM39B223K50NPT

Part No GRM39B223K50NPT
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061108-GRM39B223K50NPT
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM39B223K50NPT CAD Model

Description

The GRM39B223K50NPT is a ceramic capacitor manufactured by Murata Electronics North America. It is a surface mount device (SMD) and belongs to the GRM series of general-purpose monolithic ceramic capacitors. This capacitor is commonly used for decoupling, bypassing, and filtering applications in various electronic circuits.

Applications

  • Decoupling in digital circuits: Provides a stable voltage supply by filtering out noise and voltage fluctuations near integrated circuits (ICs).
  • Bypassing in analog circuits: Routes high-frequency signals to ground, preventing them from interfering with sensitive circuit components.
  • Filtering in power supplies: Reduces ripple voltage and noise in power supply circuits, improving their stability and performance.
  • General-purpose applications in consumer electronics: Used in a wide range of consumer electronics products, such as smartphones, tablets, and audio equipment.

Features

  • High capacitance: Offers a capacitance of 22nF (22 x 10^-9 Farads), suitable for various applications.
  • Voltage rating: Rated for 50V, allowing it to be used in circuits with voltages up to 50 volts.
  • X7R dielectric: Utilizes X7R dielectric material, which provides stable performance over a wide temperature range (-55°C to +125°C).
  • Surface mount device (SMD): Designed for surface mount technology (SMT) assembly, enabling high-density circuit board designs.
  • Compact size: Available in a small package size, saving space on the circuit board.

Benefits

  • Stable performance: X7R dielectric ensures stable capacitance and low dissipation factor over a wide temperature range.
  • Reliable operation: High voltage rating and robust construction ensure reliable operation in demanding applications.
  • Noise reduction: Effective decoupling and bypassing capabilities reduce noise and improve circuit performance.
  • Space saving: Compact size allows for high-density circuit board designs.
  • Cost-effective: Ceramic capacitors offer a cost-effective solution for various applications.

The GRM39B223K50NPT has a tolerance of +/-10%. The operating temperature range is -55°C to +125°C. This capacitor is RoHS compliant, meaning it does not contain hazardous substances restricted by the Restriction of Hazardous Substances Directive. It is suitable for reflow soldering. Further specifications like ESR and ESL can be obtained from the official Murata datasheet.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess