EN
  • EN
  • DE

GRM36R471K50D500

Part No GRM36R471K50D500
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061107-GRM36R471K50D500
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM36R471K50D500 CAD Model

Description

The GRM36R471K50D500 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This component is designed for general-purpose applications, providing stable capacitance in various electronic circuits.

Applications:

  • Bypass capacitors in digital and analog circuits
  • Decoupling capacitors in power supplies
  • Smoothing capacitors in audio circuits
  • Filtering capacitors in signal processing
  • General-purpose capacitance applications

Features:

  • Compact size: Suitable for high-density circuit board designs.
  • X5R Dielectric: Offers a balance between capacitance value and temperature stability.
  • High Capacitance Value: Provides a capacitance of 470pF, suitable for various filtering and decoupling applications.
  • Rated Voltage: Designed to operate at 50V.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Stable Performance: X5R dielectric provides relatively stable capacitance over temperature variations.
  • Effective Decoupling: Reduces noise and voltage fluctuations in electronic circuits.
  • Miniaturization: Allows for smaller and more compact circuit designs.
  • Reliable Operation: Provides consistent performance in diverse operating conditions.
  • Cost-Effective Solution: Offers a balance of performance and cost for general-purpose applications.

Additional Details:

The GRM36R471K50D500 features an X5R dielectric, which provides a capacitance change of ±15% over the operating temperature range of -55°C to +85°C. The 'K' in the part number indicates a capacitance tolerance of ±10%. The capacitor's construction ensures low inductance and high self-resonant frequency. It's designed for reflow soldering and comes in a tape-and-reel package for automated assembly.

MLCCs are known for their robustness and long lifespan, making them a preferred choice in many electronic applications. Proper handling and soldering techniques are recommended to ensure optimal performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess