EN
  • EN
  • DE

GRM36C0G120J50-641

Part No GRM36C0G120J50-641
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966028-GRM36C0G120J50-641
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM36C0G120J50-641 CAD Model

Description

The GRM36C0G120J50-641 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is characterized by its small size, high capacitance, and excellent temperature stability, making it suitable for a wide range of applications in electronic circuits.

Applications:

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Smoothing capacitors in analog circuits
  • Filtering capacitors in signal processing circuits
  • Resonant circuits

Features:

  • Small size: The GRM36 series offers a compact footprint, making it ideal for space-constrained applications.
  • High capacitance: Provides a relatively high capacitance value for its size, enabling effective energy storage and filtering.
  • COG (NP0) dielectric: This dielectric material ensures excellent temperature stability, with minimal capacitance variation over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Low ESR contributes to reduced power dissipation and improved circuit performance.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved circuit performance: Provides stable and reliable capacitance, contributing to improved signal integrity and overall circuit performance.
  • Reduced power consumption: Low ESR minimizes power dissipation, leading to more efficient circuit operation.
  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • High reliability: Offers excellent reliability and long-term stability.
  • Cost-effective: Provides a cost-effective solution for various capacitor applications.

Additional Details:

This specific part number (GRM36C0G120J50-641) indicates a capacitance value of 12pF with a tolerance of ±5%, and a rated voltage of 50V. The operating temperature range typically spans from -55°C to +125°C. The termination is typically tin-plated, ensuring good solderability.

The COG (also known as NP0) dielectric is a Class I ceramic, meaning it exhibits very stable electrical properties with minimal changes due to temperature, voltage, or frequency. This makes it ideal for critical applications where precise and predictable performance is essential.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess