EN
  • EN
  • DE

GRM319B11C474KA01D

Part No GRM319B11C474KA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 0.47uF 16V B 10% SMD 1206 85C Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 470 nF
Case / Package 1206
Lead Free Lead Free
Length 3.2 mm
RoHS Compliant
Thickness 850 µm
Tolerance 10 %
Voltage Rating (DC) 16 V
Width 1.6 mm
Win Source Part Number 1164487-GRM319B11C474KA01D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM319B11C474KA01D CAD Model

Description

The GRM319B11C474KA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are used in a wide variety of electronic circuits for decoupling, filtering, and energy storage applications. The GRM series is known for its reliability and performance, making it a popular choice among design engineers. This particular capacitor has a capacitance of 0.47µF, a voltage rating of 16V, and utilizes a B dielectric material.

Applications:

  • Decoupling: Reduces noise and voltage fluctuations on power supply lines.
  • Filtering: Filters out unwanted frequencies in signal paths.
  • Bypass capacitors: Provides a low impedance path for AC signals to ground.
  • Energy storage: Stores energy for brief periods of time, such as during power interruptions.
  • Timing circuits: Used in RC timing circuits for oscillators and timers.

Features:

  • High capacitance: Offers a capacitance of 0.47µF.
  • Compact size: The 1206 package allows for high-density mounting on PCBs.
  • B dielectric: Provides good capacitance stability over temperature.
  • Voltage rating: Withstands up to 16V DC.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved circuit stability: Minimizes noise and voltage variations.
  • Reliable performance: Stable capacitance over a range of operating conditions.
  • Reduced board space: Smaller footprint allows for more compact designs.
  • Wide range of applications: Suitable for diverse electronic devices and circuits.
  • Environmentally friendly: Lead-free construction adheres to environmental standards.

The GRM319B11C474KA01D consists of multiple layers of ceramic dielectric material and metal electrodes stacked alternately. Its B dielectric provides relatively stable capacitance characteristics over temperature changes. Key technical specifications include capacitance tolerance, dissipation factor, insulation resistance, and operating temperature range. The 1206 package is a standard size for surface mount components, enabling easy integration into automated assembly processes. Detailed datasheets provided by Murata outline all electrical and mechanical characteristics for precise design and application.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess