EN
  • EN
  • DE

GRM1882C2A4R0CA01D

Part No GRM1882C2A4R0CA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description Chip Multilayer Ceramic Capacitors for General Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824297-GRM1882C2A4R0CA01D
Ultra Librarian 3D Model Ultra Librarian GRM1882C2A4R0CA01D CAD Model

Description

The GRM1882C2A4R0CA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for use in a wide range of electronic devices, offering stable capacitance and reliable performance. It is commonly used for decoupling, bypass, and filtering applications.

Applications

  • Mobile Phones: Used for decoupling power rails and signal lines.
  • Tablets: Provides filtering and bypass functionality in various circuits.
  • Wearable Devices: Integrated into space-constrained designs requiring reliable components.
  • Automotive Electronics: Utilized in engine control units (ECUs) and infotainment systems.
  • Industrial Equipment: Used in power supplies, motor controllers, and sensor circuits.

Features

  • Compact Size: 0603 case size (1.6mm x 0.8mm) allows for high-density mounting.
  • Low ESR (Equivalent Series Resistance): Provides excellent high-frequency characteristics.
  • High Reliability: Robust construction ensures long-term stability and performance.
  • Temperature Compensating: Utilizes a CH temperature characteristic for stable capacitance over a wide temperature range.
  • High Voltage Rating: Rated for 100V.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Saving: Small size allows for miniaturization of electronic devices.
  • Stable Performance: CH temperature characteristic ensures consistent capacitance over temperature.
  • Reliable Operation: High-quality materials and manufacturing processes ensure long-term reliability.
  • Improved Circuit Performance: Low ESR minimizes losses and improves signal integrity.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The GRM1882C2A4R0CA01D is a surface-mount device (SMD) suitable for automated assembly. The 'GRM' prefix indicates that it is part of Murata's general-purpose MLCC series. '188' refers to the dimensions (1.6mm x 0.8mm). '2C' represents the dielectric material and temperature coefficient. '2A' signifies the voltage rating (100V). '4R0' represents the capacitance value (4.0 pF). 'CA01D' is Murata's internal code for packaging and other specifications. The operating temperature range typically spans from -55°C to +125°C.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess