The GRM1882C2A150JA01D is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. These components are designed for general-purpose applications where stable performance and compact size are crucial, especially in high-frequency circuits. They're known for their reliable operation and are commonly used in diverse electronic devices.
Applications
- Mobile phones
- Wireless communication devices
- High-frequency circuits
- Bypass and decoupling applications
- Consumer electronics
- IoT devices
Features
- Small case size (0603 size: 1.6 x 0.8 mm)
- Capacitance value of 15 pF
- C0G (NP0) dielectric material for high stability
- Low Equivalent Series Resistance (ESR)
- Excellent temperature characteristics
- RoHS compliant
- Suitable for reflow soldering
Benefits
- Miniaturized size enables high-density circuit designs.
- Stable capacitance over temperature ensures reliable circuit operation.
- Low ESR minimizes power losses in high-frequency circuits.
- Environmentally friendly due to RoHS compliance.
- Easy integration into automated assembly processes.
- High reliability ensures long-term performance.
Additional Details
The GRM1882C2A150JA01D uses a C0G (NP0) dielectric material, providing highly stable capacitance across a broad temperature range (-55°C to +125°C). This is essential for applications needing consistent performance despite temperature variations. The 0603 case size is compact for smaller electronic devices. Its low ESR makes it suited for high-frequency applications, reducing power dissipation and signal distortion. The 'J' indicates a ±5% capacitance tolerance. Terminations typically are nickel barrier with tin plating for excellent solderability. The 'A01D' suffix likely relates to packaging specifics, such as the tape and reel type. These MLCCs are made using precise layering and firing techniques to achieve specific electrical characteristics and mechanical strength. They are designed for reflow soldering, a common process in modern electronic assembly. Its small size and robust construction make it a reliable choice for many electronic circuits.