EN
  • EN
  • DE

GRM1552C1H181JA01D

Part No GRM1552C1H181JA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description Chip Multilayer Ceramic Capacitors for General Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824273-GRM1552C1H181JA01D
Ultra Librarian 3D Model Ultra Librarian GRM1552C1H181JA01D CAD Model

Description

The GRM1552C1H181JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics. It is a small, surface-mount device (SMD) capacitor designed for general-purpose applications. MLCCs are known for their stability, reliability, and compact size, making them suitable for a wide range of electronic circuits.

Applications:

  • Bypass Capacitors: Used to filter out noise and stabilize voltage rails in electronic circuits.
  • Decoupling Capacitors: Placed close to integrated circuits (ICs) to provide a local source of energy and reduce voltage fluctuations.
  • Filtering Applications: Used in filters to attenuate unwanted frequencies.
  • Timing Circuits: Can be used in timing circuits for various applications.
  • General-Purpose Coupling: Used to couple signals between different parts of a circuit.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology.
  • High Stability: Offers stable performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit performance.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Compact Size: Allows for miniaturization of electronic circuits.
  • High Reliability: Offers long-term stability and performance.
  • Cost-Effective: Provides a cost-effective solution for capacitance requirements.
  • Easy to Use: Designed for automated assembly, simplifying the manufacturing process.
  • Wide Range of Applications: Suitable for various electronic circuits and applications.

Additional Details:

The GRM1552C1H181JA01D has a capacitance value of 180 pF (picofarads). The voltage rating is typically 50 V. The temperature coefficient is typically within a specified range, such as X7R, which indicates a certain level of capacitance variation over temperature. Consult the Murata datasheet for the specific temperature coefficient and other detailed specifications. This capacitor is typically packaged in a 0402 case size, which is a standard SMD package size.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,630+ $0.1421 $231.6230
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess