EN
  • EN
  • DE

GRM033C80J104KE15D

Part No GRM033C80J104KE15D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 6.3V X6S 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 22 Weeks
Features 0.1 µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Manufacturer Murata Electronics North America
Series GRM
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount, MLCC
Package 0201 (0603 Metric)
Family Name GRM033C80J
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-17005-1-ND, 490-10390-2, 490-17005-2-ND, 490-10390-1, 490-10390-6, 490-17005-6, 490-17005-6-ND, 490-17005-2, 490-17005-1, GRM033C80J104KE15E
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919731-GRM033C80J104KE15D
Ultra Librarian 3D Model Ultra Librarian GRM033C80J104KE15D CAD Model

Description

The GRM033C80J104KE15D is a ceramic capacitor manufactured by Murata Electronics North America. This capacitor belongs to the GRM series, known for its reliability and compact design, making it suitable for a variety of electronic applications. It is primarily used for bypass and decoupling applications.

Applications

  • Mobile phones and smartphones
  • Wearable technology
  • Wireless communication devices
  • General electronic circuits
  • Audio and video equipment
  • Power supplies

Features

  • Capacitance: 0.1 µF (Microfarads)
  • Voltage rating: 6.3 VDC
  • Temperature coefficient: X6S, indicating moderate capacitance change with temperature
  • Tolerance: ±10%
  • Size: 0201 (0.6mm x 0.3mm) - ultra-compact size for high-density mounting
  • Termination: Sn (Tin) plating

Benefits

  • Small size allows for high-density mounting, saving valuable board space.
  • Suitable for general-purpose applications due to its stable performance.
  • Low equivalent series resistance (ESR) minimizes power loss and improves filtering efficiency.
  • RoHS compliant, meeting environmental regulations.

Additional Details

The GRM033C80J104KE15D utilizes a ceramic dielectric material, providing reliable insulation and performance. The X6S temperature coefficient ensures reasonable capacitance stability over a moderate temperature range, typically within ±22% from -55°C to +105°C. Its 0201 package enables dense placement on circuit boards, essential for miniaturized electronic devices. The tin-plated terminations offer good solderability and resistance to oxidation, contributing to long-term reliability. This capacitor is designed for automated placement using standard pick-and-place equipment, facilitating efficient manufacturing. Its reliable performance and small size make it a versatile choice in a wide array of electronic applications, especially in portable and wireless devices where space and stable performance are important considerations.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,020+ $0.0248 $50.0960
4,930+ $0.0203 $100.0790
7,615+ $0.0197 $150.0155
10,475+ $0.0191 $200.0725
13,590+ $0.0184 $250.0560
18,185+ $0.0165 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 2020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess