EN
  • EN
  • DE

GCM21BR72A473KA02K

Part No GCM21BR72A473KA02K
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966001-GCM21BR72A473KA02K
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM21BR72A473KA02K CAD Model

Description

The Murata GCM21BR72A473KA02K is a general-purpose multilayer ceramic capacitor (MLCC) characterized by its stable temperature characteristics and high capacitance value. This capacitor is commonly used in decoupling, bypass, and filtering applications in a wide variety of electronic circuits.

Applications:

  • Decoupling Circuits
  • Bypass Circuits
  • Filtering Circuits
  • Power Supplies
  • Audio Circuits
  • Consumer Electronics
  • Industrial Equipment

Features:

  • High Capacitance: Provides significant capacitance value for effective decoupling and filtering.
  • Stable Temperature Characteristics (X7R): Offers stable performance over a wide temperature range.
  • Multilayer Ceramic Construction: Ensures high reliability and long life.
  • Small Size (0805): Allows for compact circuit designs.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves efficiency.
  • RoHS Compliant: Complies with environmental regulations.
  • Excellent Aging Characteristics: Maintains stable performance over time.

Benefits:

  • Effective Decoupling and Filtering: High capacitance and low ESR provide effective noise reduction and signal conditioning.
  • Stable Performance: X7R dielectric ensures consistent performance over a wide temperature range.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Long-Term Reliability: Multilayer ceramic construction ensures long-term stability and durability.
  • Reduced Power Consumption: Low ESR minimizes power loss, improving energy efficiency.
  • Environmentally Friendly: RoHS compliance supports environmental sustainability.

Additional Details:

The GCM21BR72A473KA02K has a capacitance value of 0.047 µF (47 nF) with a tolerance of ±10%. It has a voltage rating of 100 VDC. The X7R dielectric provides a capacitance variation of ±15% over the operating temperature range of -55°C to +125°C. The 0805 case size corresponds to physical dimensions of 2.0 mm x 1.25 mm. The capacitor's impedance characteristics make it suitable for decoupling high-frequency noise in digital circuits. Detailed performance characteristics, including impedance vs. frequency plots, are available in the product datasheet. The capacitor is designed for surface mount assembly and is compatible with automated pick-and-place equipment.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess