The GCM188R71H102KA01D is a ceramic capacitor produced by Murata Electronics North America, designed for general-purpose applications requiring stable performance and reliability. It is a multilayer ceramic capacitor (MLCC) commonly used for decoupling, bypassing, and filtering in electronic circuits.
Applications
- Decoupling Capacitors in power supplies. Provides stable voltage by filtering out noise.
- Bypass Capacitors in signal lines. Diverts unwanted high-frequency signals to ground.
- Filtering in electronic circuits. Removes undesired frequency components.
- Consumer Electronics. Used in smartphones, tablets, and other portable devices.
- Industrial Equipment. Found in various control and monitoring systems.
Features
- Multilayer Ceramic Capacitor (MLCC). High capacitance in a small size.
- Surface Mount Device (SMD). Suitable for automated assembly processes.
- X7R Dielectric. Offers stable performance over a wide temperature range.
- High Reliability. Designed for long-term durability.
- RoHS Compliant. Meets environmental standards for hazardous materials.
- Compact Size. Allows for high-density board layouts.
Benefits
- Effective Noise Suppression. Improves signal integrity in electronic circuits.
- Stable Performance. Maintains consistent operation across temperature variations.
- Easy Integration. Surface mount package simplifies assembly.
- Long Lifespan. Ceramic construction provides excellent durability.
- Reduced Board Space. Compact size allows for more efficient designs.
Additional Details
The GCM188R71H102KA01D has a capacitance of 1000 pF (1 nF). The voltage rating is 50 VDC. It uses X7R dielectric material, which offers a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The case size is typically 0603. Consult the manufacturer's datasheet for complete specifications, including tolerance, equivalent series resistance (ESR), and temperature characteristics. Proper handling and soldering techniques are crucial to ensure optimal performance and reliability. This capacitor is widely used in electronic devices due to its stable performance and compact form factor.