EN
  • EN
  • DE

SAWEP881MCZ2F00R12

Part No SAWEP881MCZ2F00R12
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 716108-SAWEP881MCZ2F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWEP881MCZ2F00R12 CAD Model

Description

The SAWEP881MCZ2F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used for precise signal filtering in RF communication systems. These filters are characterized by their ability to selectively pass or reject signals based on frequency.

Applications:

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless communication equipment.
  • RF Transceivers: Implemented in RF transceivers for signal filtering and noise reduction.
  • Base Stations: Used in cellular base stations for signal conditioning.
  • Satellite Communication: Provides filtering in satellite communication systems.
  • GPS Receivers: Filters signals in GPS receivers for improved accuracy.

Features:

  • SAW Technology: Provides precise and stable frequency filtering.
  • Surface Mount Package: Enables easy integration into electronic circuits.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Selectivity: Provides sharp filter characteristics for precise signal isolation.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Signal Quality: Enhances signal quality by removing unwanted noise and interference.
  • Enhanced System Performance: Improves the performance of RF communication systems.
  • Compact Design: Allows for integration into small and portable devices.
  • Simplified System Design: Reduces the complexity of RF circuit design.
  • Reliable Filtering: Provides stable and reliable frequency filtering.

Technical Specifications:

The SAWEP881MCZ2F00R12 is a SAW filter with a specific center frequency and bandwidth. The insertion loss is typically low, minimizing signal attenuation. The filter provides high selectivity, ensuring sharp filter characteristics. The device is available in a surface mount package designed for easy soldering. The operating temperature range typically spans from -40°C to +85°C. The input and output impedance are matched to the system requirements. This SAW filter is a crucial component for ensuring optimal performance in various RF communication systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess