EN
  • EN
  • DE

GCM188R71C104KA02J

Part No GCM188R71C104KA02J
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 nF
Mounting SMD (SMT)
Case / Package 0603
Depth 800 µm
Dielectric X7R
Length 1.6 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Packaging Tape and Reel
RoHS Compliant
Tolerance 10 %
Win Source Part Number 1060532-GCM188R71C104KA02J
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM188R71C104KA02J CAD Model

Description

The GCM188R71C104KA02J is a Murata Electronics multilayer ceramic capacitor (MLCC) designed for a wide range of general-purpose applications. It's characterized by its stable performance and compact size, making it suitable for high-density circuit boards.

Applications

  • Decoupling: Providing stable voltage and reducing noise on power lines in electronic devices.
  • Bypass: Filtering out unwanted high-frequency noise to ground.
  • Filtering: Smoothing out voltage ripples and removing unwanted frequencies.
  • Consumer Electronics: Used extensively in smartphones, tablets, laptops, and other portable devices.
  • Industrial Equipment: Implemented in control systems, instrumentation, and other industrial applications.
  • Automotive Electronics: Suitable for various automotive applications requiring reliable components.

Features

  • Capacitance: 0.1µF (Microfarads)
  • Voltage Rating: 16V (Volts)
  • Temperature Characteristic: X7R, indicating moderate capacitance change over temperature.
  • Tolerance: ±10%
  • Case Size: 0603 (1608 Metric), a standard size for surface-mount components.
  • Termination: Nickel Barrier with Tin Plating, offering excellent solderability.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • General-Purpose Use: Suitable for a wide range of decoupling, bypass, and filtering applications.
  • Stable Performance: The X7R dielectric provides a good balance of capacitance stability and size.
  • Compact Size: The 0603 case size allows for high-density mounting on circuit boards.
  • Reliable Soldering: The nickel barrier termination ensures good solderability and prevents silver migration.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

This MLCC capacitor is constructed with a ceramic dielectric material that provides a relatively stable capacitance over a wide range of temperatures. The X7R temperature characteristic indicates that the capacitance will vary by no more than ±15% from -55°C to +125°C. The capacitor's multilayer construction allows for a high capacitance value in a small package. The nickel barrier termination provides excellent solderability and prevents silver migration, which can lead to component failure. The GCM188R71C104KA02J is commonly used in applications where space is limited and a stable capacitance is required.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
6,370+ $0.0182 $115.9340
9,870+ $0.0176 $173.7120
13,610+ $0.0170 $231.3700
17,485+ $0.0166 $290.2510
23,440+ $0.0148 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess