EN
  • EN
  • DE

DE1B3KX681KN4AN01F

Part No DE1B3KX681KN4AN01F
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 680PF 250V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 680 pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Manufacturer Murata Electronics North America
Series KX
Package Cut Tape (CT), Tape & Box (TB)
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package Radial, Disc
Family Name DE1B3KX
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.24.0060
Other Part Number 490-9507-3, 490-9507-1, DE1B3KX681KN4AN01F-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916845-DE1B3KX681KN4AN01F
Ultra Librarian 3D Model Ultra Librarian DE1B3KX681KN4AN01F CAD Model

Description

The DE1B3KX681KN4AN01F ceramic capacitor with a capacitance of 680 pF and a voltage rating of 250VAC is an ideal component for use in various electronic applications.

  • Capacitance: 680 pF
  • Voltage Rating: 250VAC
  • Shape: Radial, disc-shaped
  • Manufacturer: Murata Electronics North America
  • Series: KX series
  • Operating Temperature Range: -40°C to 125°C
  • Tolerance: ±10%
  • Packaging Options: Cut tape (CT) and tape & box (TB)
  • Mounting: Through-hole
  • Status: Not recommended for new designs
  • Category: Capacitors
  • ECCN: EAR99
  • Quantity per Package: 500
  • HTSUS: 8532.24.0060

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess