The CSTCZ48M0X12R11R0 is a ceramic resonator manufactured by Murata Electronics North America. This component is designed to provide a stable and accurate frequency reference for a variety of electronic circuits. Ceramic resonators offer a cost-effective alternative to quartz crystals in applications where high precision is not critical.
Applications:
- Microcontrollers
- Remote controls
- Consumer electronics
- Industrial control systems
- Clock circuits
Features:
- Compact size
- Stable frequency characteristics
- Cost-effective
- RoHS compliant
- Surface mount technology (SMT)
Benefits:
- Provides a reliable clock signal for electronic devices
- Reduces overall system cost compared to crystal oscillators
- Simplifies circuit design and reduces component count
- Suitable for high-volume production
- Easy to integrate into automated assembly processes
Additional Details:
This ceramic resonator operates at a frequency of 48 MHz. It is designed for use in a wide range of operating temperatures. Its small size makes it ideal for applications where space is limited. The device is commonly used with microcontrollers from various manufacturers, providing a stable clock source for their operation. It comes in a surface-mount package, facilitating automated assembly and reducing manufacturing costs.
The part is typically used in consumer electronics, such as remote controls, where a precise clock signal is required for reliable operation. The stability of the resonator ensures that the device functions correctly over a range of environmental conditions. In industrial applications, the ceramic resonator provides a dependable clock source for control systems and other electronic equipment.
The CSTCZ48M0X12R11R0 ceramic resonator offers a practical solution for generating clock signals in various electronic devices. Its combination of stability, cost-effectiveness, and ease of integration makes it a popular choice for designers.