EN
  • EN
  • DE

CSTCV12M2T54J-R0

Part No CSTCV12M2T54J-R0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 12.2 MHz
Frequency Tolerance 0.5 %
Load Capacitance 22 pF
RoHS Non-Compliant
Win Source Part Number 975125-CSTCV12M2T54J-R0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCV12M2T54J-R0 CAD Model

Description

The CSTCV12M2T54J-R0 is a ceramic resonator manufactured by Murata Electronics North America. It is designed to provide a stable clock signal in electronic circuits. Ceramic resonators offer a compact, cost-effective alternative to quartz crystals for applications where high precision is not the primary concern.

Applications:

  • Microcontrollers
  • Consumer Electronics
  • Remote Controls
  • Automotive Applications
  • Industrial Control Systems

Features:

  • Frequency: 12.288 MHz
  • Compact Size: Small footprint for space-constrained designs.
  • Stable Oscillation: Provides a reliable clock signal.
  • Cost-Effective: More economical than quartz crystals.
  • Surface Mountable: Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental regulations.
  • Wide Operating Temperature Range: Suitable for diverse operating conditions.

Benefits:

  • Reliable Clock Source: Ensures stable operation of electronic devices.
  • Reduced Board Space: Allows for smaller and more compact product designs.
  • Lower System Cost: Contributes to overall cost reduction.
  • Simplified Manufacturing: Facilitates efficient assembly.
  • Environmentally Friendly: Complies with environmental standards.

Additional Details:

The CSTCV12M2T54J-R0 operates at a frequency of 12.288 MHz. Detailed specifications regarding frequency tolerance, load capacitance, and operating temperature range should be consulted in the manufacturer's datasheet. Proper handling and storage are essential to maintain the resonator's performance and longevity.

You May Also Be Interested in

Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess