EN
  • EN
  • DE

CSTCR4M00G15B1J-R0

Part No CSTCR4M00G15B1J-R0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 4 MHz
Frequency Tolerance 0.1 %
Win Source Part Number 969066-CSTCR4M00G15B1J-R0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCR4M00G15B1J-R0 CAD Model

Description

The CSTCR4M00G15B1J-R0 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are commonly used as clock sources in microcontrollers and other digital circuits. They offer a cost-effective and compact alternative to quartz crystals in applications where high precision is not a primary requirement. The 'R0' suffix typically indicates RoHS compliance.

Applications

  • Microcontroller clock circuits
  • Remote controls
  • Electronic toys
  • Consumer electronics devices
  • Timer circuits

Features

  • Compact size
  • Stable oscillation frequency
  • Cost-effective
  • Easy to integrate into circuits
  • RoHS compliant
  • Surface mount device (SMD)

Benefits

  • Provides a reliable clock signal for digital circuits
  • Reduces component count and board space
  • Simplifies circuit design
  • Lower manufacturing costs
  • Environmentally friendly
  • Suitable for automated assembly processes

Additional Details

The CSTCR4M00G15B1J-R0 is designed to oscillate at a frequency of 4 MHz. The exact frequency tolerance, temperature stability, and aging characteristics can be found in the Murata datasheet for this part. When using this resonator, it's important to consider the load capacitance required by the microcontroller or other circuit it's connected to. The resonator should be placed as close as possible to the microcontroller's oscillator pins to minimize noise and signal distortion. Proper soldering techniques are crucial to ensure a reliable connection and prevent damage to the resonator. The device should be handled carefully to avoid mechanical stress. The resonator's performance is affected by temperature variations.

You May Also Be Interested in

Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Lowest to $0.0393
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4137 $57.9180
345+ $0.3396 $117.1620
530+ $0.3289 $174.3170
730+ $0.3183 $232.3590
940+ $0.3077 $289.2380
1,260+ $0.2758 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess