EN
  • EN
  • DE
  • IT

CFU455F2

Part No CFU455F2
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description CERAMIC FILTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820349-CFU455F2
Ultra Librarian 3D Model Ultra Librarian CFU455F2 CAD Model

Description

The CFU455F2 is a ceramic filter manufactured by Murata Electronics North America. It is specifically designed for use in intermediate frequency (IF) stages of radio receivers. The filter is centered at 455 kHz, a common IF frequency in many AM and FM receivers. The CFU455F2 is used to selectively pass signals around this frequency while rejecting unwanted signals and noise, improving the receiver's selectivity and sensitivity.

Applications:

  • AM Radio Receivers: Used in AM radio receivers to filter out unwanted signals and improve selectivity.
  • FM Radio Receivers: Employed in FM radio receivers as part of the IF filtering stage.
  • Communication Equipment: Used in various communication devices, such as walkie-talkies and two-way radios.
  • Wireless Audio Systems: Integrated into wireless microphones and audio transmitters.
  • Industrial Control Systems: Employed in industrial control systems where reliable signal filtering is required.

Features:

  • Center Frequency: 455 kHz center frequency.
  • Narrow Bandwidth: Provides a narrow bandwidth for high selectivity.
  • Low Insertion Loss: Minimizes signal loss within the passband.
  • High Attenuation: Offers high attenuation of out-of-band signals.
  • Compact Size: Small form factor for space-constrained applications.

Benefits:

  • Improved Selectivity: Enhances the receiver's ability to select the desired signal while rejecting interference.
  • Reduced Noise: Filters out unwanted noise, improving signal clarity.
  • Stable Performance: Provides stable performance over temperature variations.
  • Easy Integration: Simple integration into radio receiver circuits.
  • Reliable Operation: Ensures reliable performance in various operating conditions.

Specifications:

While the specifications may vary slightly, typical specifications for the CFU455F2 include:

  • Center Frequency: 455 kHz ± 2 kHz.
  • Bandwidth: Typically ± 3 kHz at 6 dB.
  • Insertion Loss: Typically 4 dB.
  • Attenuation: Typically 40 dB at ± 20 kHz.
  • Input/Output Impedance: Typically 2 kOhms.
  • Operating Temperature: -20°C to +80°C.

The CFU455F2 from Murata Electronics North America is a ceramic filter specifically designed for intermediate frequency (IF) filtering in radio receivers. Its narrow bandwidth, low insertion loss, and high attenuation of out-of-band signals make it a suitable choice for enhancing selectivity and reducing noise in AM and FM radio applications.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess