EN
  • EN
  • DE

CES301G96DCB000RB2

Part No CES301G96DCB000RB2
Manufacturer Murata Electronics North America
Catalog Coaxial Connectors (RF)
Description Rf Components, Isolators, Cellular, Cdma, Umts, Base, Femtocell
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 50 Ω
RoHS Compliant
Win Source Part Number 1000134-CES301G96DCB000RB2
Categories Coaxial Connectors(RF)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CES301G96DCB000RB2 CAD Model

Description

The CES301G96DCB000RB2 is a coaxial connector manufactured by Murata Electronics North America, designed for high-frequency radio frequency (RF) applications where signal integrity and reliable performance are paramount. Murata is a leading global manufacturer of electronic components and solutions, renowned for innovation and quality. This connector is engineered to minimize signal loss and reflections, ensuring efficient power transfer in critical communication systems and test equipment.

Applications:

  • Wireless communication devices (e.g., cellular phones, WLAN devices)
  • Antenna connections
  • Test and measurement instruments
  • Satellite communication systems
  • Radar systems
  • High-speed data transmission

Features:

  • Optimized for high-frequency performance
  • Low insertion loss to minimize signal attenuation
  • High return loss to reduce signal reflections
  • Compact and lightweight design for space-constrained applications
  • Durable construction for reliable performance in harsh environments
  • Secure mating mechanism to prevent accidental disconnections

Benefits:

  • Ensures superior signal transmission in demanding RF applications
  • Reduces signal degradation and interference
  • Provides a stable and dependable connection
  • Facilitates miniaturization of electronic devices
  • Extends the operating life of equipment
  • Improves overall system performance

Additional Details:

Specific details regarding the frequency range, impedance, and mating interface for the CES301G96DCB000RB2 can be found in the official Murata datasheet. Typically, these connectors are designed for surface mounting and utilize gold-plated contacts to ensure optimal conductivity and corrosion resistance. The connector body is often constructed from brass or stainless steel, providing robust mechanical support and shielding. The dielectric material is frequently PTFE (Teflon) due to its excellent electrical properties. It is essential to adhere to recommended soldering techniques to prevent damage and maintain signal integrity. The Voltage Standing Wave Ratio (VSWR) is a critical performance metric; lower VSWR values indicate superior signal transmission characteristics. Murata's CES301G96DCB000RB2 offers a reliable and high-performance solution for RF connectivity needs.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess