EN
  • EN
  • DE

CDBLB455KCAY28-B0

Part No CDBLB455KCAY28-B0
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description Electromechanical Filter 0.455MHz Freq. <0.5MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 963692-CDBLB455KCAY28-B0
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDBLB455KCAY28-B0 CAD Model

Description

The CDBLB455KCAY28-B0 is a ceramic filter manufactured by Murata Electronics North America. This filter is designed for intermediate frequency (IF) applications, specifically centered around 455 kHz. It provides excellent selectivity and attenuation of unwanted signals, ensuring clean signal processing in receiver circuits.

Applications

  • AM radio receivers
  • Wireless communication devices
  • Cordless phones
  • Pagers
  • Remote control systems

Features

  • Center frequency: 455 kHz
  • Excellent selectivity
  • High attenuation of unwanted signals
  • Compact size
  • Low insertion loss
  • Stable performance over temperature

Benefits

  • Improved signal clarity and reduced noise in receiver circuits
  • Enhanced receiver sensitivity
  • Reduced interference from adjacent channels
  • Small footprint for space-constrained applications
  • Minimal signal degradation
  • Consistent performance in varying environmental conditions

Additional Details

The CDBLB455KCAY28-B0 is a ceramic filter specifically designed for 455 kHz IF stages. Its excellent selectivity ensures that only the desired signal is passed through, while unwanted signals are effectively attenuated. The compact size of the filter makes it suitable for portable devices. The filter's low insertion loss minimizes signal degradation, preserving signal strength. Ceramic filters offer stable performance over a wide temperature range.

Refer to the official Murata Electronics North America datasheet for detailed specifications, including bandwidth, attenuation characteristics, and impedance matching requirements.

You May Also Be Interested in

Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads DFCB3881MLDJAA-RD1
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 2.14GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess